1.1 This specification covers the evaluation of specific performance characteristics of importance in woven and knitted shower curtains for use in institutional and household environments.
1.2 This specification may be used by mutual agreement between purchaser and supplier to establish purchasing specification requirements.
1.3 The requirements in Table 1 apply to the length and width directions for those properties where fabric direction is pertinent.
1.4 This specification is not applicable for coated, laminated or vinyl product.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
TABLE 1 Specification Requirements
Note-Grade in a, b, and c, is based on a numerical scale of 5 for negligible or no color change or color transfer to 1 for severe color change or color transfer.
A AATCC Gray Scale for Color Change.
B AATCC Gray Scale for Staining.
C AATCC 9-Step Chromatic Transference Scale.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5378-12 |
| Product Name | Standard Performance Specification for Woven and Knitted Shower Curtains for Institutional and Household Use |