1.1 This test method covers the determination of the starting threshold, delay distance, and overshoot ratio of a wind vane from direct measurements in a wind tunnel. This test method is applicable only to wind vanes having measurable overshoot.
1.2 This test method provides for determination of the performance of a system consisting of a wind vane and its associated position-to-output transducer in wind tunnel flow. Use of values determined by this test method to describe performance in atmospheric flow of a wind direction measuring system incorporating the vane must be done with an understanding of the differences between the two systems and the two environments.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5366-96(2017) |
| Product Name | Standard Test Method for Determining the Dynamic Performance of a Wind Vane |