1.1 This test method covers the determination of the organically combined sulfuric anhydride existing in a sample of sulfonated or sulfated oil, or both, by extracting the undecomposed sulfonated or sulfated fat and other fatty matter over an acidulated, concentrated salt solution, and ashing the purified extract. This test method is applicable to all types of sulfonated and sulfated oils, including true sulfonic acid oils and those containing sodium acetate or similar partially titratable compounds. This test method was derived from Test Methods D500, Sections 25 through 28.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5352-95(2012) |
| Product Name | Standard Test Method for Determination of Organically Combined Sulfuric Anhydride Ash-Gravimetric, Test Method C |