1.1 This test method presents a procedure for determining the thermal conductivity (λ) of soil and soft rock using a transient heat method. This test method is applicable for both intact and reconstituted soil specimens and soft rock specimens. This test method is suitable only for homogeneous materials.
1.2 This test method is applicable to dry or unsaturated materials over temperatures ranging from <0 to >100°C, depending on the suitability of the thermal needle probe construction to temperature extremes. However, care must be taken to prevent significant error from: (1) redistribution of water due to thermal gradients resulting from heating of the needle probe; (2) redistribution of water due to hydraulic gradients (gravity drainage for high degrees of saturation or surface evaporation); (3) phase change of water in specimens with temperatures <0°C or >100°C. These errors can be minimized by adding less total heat to the specimen through either minimizing power applied to the needle probe and/or minimizing the heating duration of the measurement.
1.3 Units-The values stated in SI units are to be regarded as the standard. No other units of measurements are included in this standard.
1.4 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.
1.4.1 The procedure used to specify how data are collected/recorded or calculated in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user’s objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analytical methods for engineering design.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5334-14 |
| Product Name | Standard Test Method for Determination of Thermal Conductivity of Soil and Soft Rock by Thermal Needle Probe Procedure |