1.1 This test method presents a procedure for determining the thermal conductivity of soil and soft rock using a transient heat method. This test method is applicable for both undisturbed and remolded soil specimens and soft rock specimens. This test method is suitable only for isotropic materials.
1.2 This test method is applicable to dry materials over the temperature range from 20 to 100C. It may be used over a limited range around ambient room temperatures for specimens containing moisture.
1.3 For satisfactory results in conformance with this test method, the principles governing the size, construction, and use of the apparatus described in this test method should be followed. If the results are to be reported as having been obtained by this test method, then all pertinent requirements prescribed in this test method shall be met.
1.4 It is not practicable in a test method of this type to aim to establish details of construction and procedure to cover all contingencies that might offer difficulties to a person without technical knowledge concerning the theory of heat flow, temperature measurement, and general testing practices. Standardization of this test method does not reduce the need for such technical knowledge. It is recognized also that it would be unwise, because of the standardization of this test method, to resist in any way the further development of improved or new methods or procedures by research workers.
1.5 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.6 All measured and calculated values shall conform to the guidelines for significant digits and rounding established In Practice D 6026.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5334-05 |
| Product Name | Standard Test Method for Determination of Thermal Conductivity of Soil and Soft Rock by Thermal Needle Probe Procedure |