1.1 This test method covers a procedure for assessing the potential storage stability of middle distillate fuels such as Grade No. 1D and Grade No. 2D diesel fuels, in accordance with Specification D975.
1.2 This test method is applicable to either freshly refined fuels or fuels already in storage.
1.3 This test method is suitable for fuels containing stabilizer additives as well as fuels containing no such additives. However, fuels additized with dispersant additives, including dispersant-containin
1.4 Appendix X1 provides information on other suggested test times and temperatures for which this test method may be used.
1.5 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 4.1, 6.2, 6.3, and 7.4.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5304-20 |
| Product Name | Standard Test Method for Assessing Middle Distillate Fuel Storage Stability by Oxygen Overpressure |