1.1 This test method covers the determination of traces of carbonyl sulfide (COS) in propylene. It is applicable to COS concentrations from 0.5 to 4.0 mg/kg (parts per million by mass). See Note 1.
Note 1-The lower limit of this test method is believed to be below 0.1 mg/kg, depending on sample size and sensitivity of the instrumentation being used. However, the cooperative testing program was conducted in the 0.5 to 4.0 range due to limitations in preparing commercial test mixtures.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5303-92(2002)e1 |
| Product Name | Standard Test Method for Trace Carbonyl Sulfide in Propylene by Gas Chromatography |