This specification covers backer material, either in rod or strip form, for use with cold- and hot-applied joint sealant in portland-cement concrete or asphalt-pavement joints. Sealant backer material is available in three types: Type I, Type II, and Type III, and serves one or more of the following purposes: (1) limits the amount and depth of sealant applied to a joint, (2) acts as a barrier interface to prevent backside adhesion (bondbreaker), and (3) provides a form to assist the sealant in developing a shape factor. The material shall be easily compressed and installed in the joint reservoir and shall be heat resistant when used with hot-applied sealants. Physical properties of the material shall conform to the specified requirements for (1) density, (2) tensile strength, (3) water absorption, (3) compression deflection force, (4) compression recovery, (5) heat resistance, and (6) maximum shrinkage. The test specimen, test procedure, apparatus, and calculations for the physical properties enumerated are detailed.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5249-10(2016) |
| Product Name | Standard Specification for Backer Material for Use with Cold- and Hot-Applied Joint Sealants in Portland-Cement Concrete and Asphalt Joints |