1.1 This test method covers the computation of discharge (the volume rate of flow) of water in open channels or streams using culverts as metering devices. In general, this test method does not apply to culverts with drop inlets, and applies only to a limited degree to culverts with tapered inlets. Information related to this test method can be found in ISO 748 and ISO 1070.
1.2 This test method produces the discharge for a flood event if high-water marks are used. However, a complete stage-discharge relation may be obtained, either manually or by using a computer program, for a gauge located at the approach section to a culvert.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5243-92(2019) |
| Product Name | Standard Test Method for Open-Channel Flow Measurement of Water Indirectly at Culverts |