1.1 This test method is designed to determine whether a waste material reacts when it is mixed with air, water, strong acid, strong base, an oil/solvent mixture, other waste mixtures, or solid media such as a geological formation or solidification agents.
1.2 The miscibility of the waste material with the above media can also be defined.
Note 1-The following ASTM standards provide supplemental information: Test Methods D4978, D4979, D4980, D4981, D4982, D5049, D5057, and D5058.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5232-13 |
| Product Name | Standard Test Method for Determining the Stability and Miscibility of a Solid, Semi-Solid, or Liquid Waste Material |