This specification describes a high fire-point mineral oil based electrical insulating fluid, for use as a dielectric and cooling medium in new and existing power and distribution electrical apparatuses, such as transformers and switchgear. The material discussed here is miscible with other petroleum based insulating oils, and may not be miscible with electrical insulating liquids of non-petroleum origin. The insulating oils shall be compatible with typical material of construction of existing apparatus and will satisfactorily maintain its functional characteristic in its application. This specification applies only to new insulating material oil as received prior to any processing. Sampled specimens shall undergo appropriate tests, and shall conform correspondingly to specified physical (appearance upon visual examination, color in ASTM units, fire point, flash point, aniline point, interfacial tension, pour point, relative density, and kinematic viscosity), electrical (dielectric breakdown voltage, gassing tendency, and dissipation factor), and chemical (corrosion behavior against sulfur, inorganic chlorides and sulfates content, acid number, water content, oxidation stability, oxidation inhibitor content, and PCB content) property requirements.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5222-16 |
| Product Name | Standard Specification for High Fire-Point Mineral Electrical Insulating Oils |