1.1 This test method covers the calculation of the water mass per unit volume of soil and rock by thermalization or slowing of fast neutrons where the neutron source and the thermal neutron detector are placed at the desired depth in the bored hole lined by an access tube (see Note 3).
1.1.1 For limitations see Section 6 on Interferences.
1.2 The water mass per unit volume, expressed as mass per unit volume of the material under test, is calculated by comparing the thermal neutron count rate with previously established calibration data (see Annex A1).
1.3 A precision statement has not been developed for this standard at this time. Therefore, this standard should not be used for acceptance or rejection of a material for purchasing purposes unless correlated to other accepted ASTM methods.
1.4 The values expressed in SI units are regarded as the standard. The inch-pound units given in parentheses may be approximate and are provided for information only.
1.5 All observed and calculated values shall conform to the guide for significant digits and rounding established in Practice D6026.
1.5.1 The procedures used to specify how data are collected, recorded, and calculated in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that should generally be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user’s objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards are given in Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5220-08 |
| Product Name | Standard Test Method for Water Mass per Unit Volume of Soil and Rock In-Place by the Neutron Depth Probe Method |