1.1 This test method determines the degree and rate of anaerobic biodegradation of synthetic plastic materials (including formulation additives) on exposure to anaerobic-digester municipal sewage sludge from a waste-water plant, under laboratory conditions.
1.2 This test method is designed to index plastic materials that are more or less biodegradable relative to a positive standard in an anaerobic environment.
1.3 This test method is applicable to all plastic materials that are not inhibitory to the microorganisms present in anaerobic sewage sludge.
1.4 The values stated in SI units are to be regarded as the standard.
1.5 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards are given in Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5210-92 |
| Product Name | Standard Test Method for Determining the Anaerobic Biodegradation of Plastic Materials in the Presence of Municipal Sewage Sludge |