1.1 This test method describes methods for testing and evaluating windload resistance of rigid plastic siding when fastened in accordance with Practice D4756.
1.2 The proper use of this test method requires a knowledge of the principles of pressure measurement.
1.3 This test method describes the apparatus and the procedures to be used to determine an average maximum sustained static test pressure, or ultimate test pressure values, or both, with static pressure applied uniformly to a specimen.
Note 1-There is no known ISO equivalent to this test method.
1.4 The values expressed in inch-pound units are to be regarded as the standard. The SI equivalents in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5206-13 |
| Product Name | Standard Test Method for Windload Resistance of Rigid Plastic Siding |