1.1 This classification system covers polyamide-imide materials suitable for injection molding and extrusion.
1.2 The properties included in this classification system are those required to identify the compositions covered. There may be other requirements necessary to identify particular characteristics important to specialized applications. These may be specified by using suffixes as given in Section 5.
1.3 This standard allows for the use of recycled materials provided that specification requirements based upon this classification system are met.
1.4 This classification system and subsequent line call-out (specification) is intended to be a means of calling out plastics materials used in the fabrication of end items or parts. It is not intended for the selection of materials. Material selection should be made by those having expertise in the plastics field after careful consideration of the design and the performance required of the part, the environment to which it will be exposed, the fabrication process to be employed, the inherent properties of the material other than those covered by this classification, and the economics.
1.5 The values stated in SI units are to be regarded as the standard. (Reporting in inch-pound units is acceptable.)
Note 1-There is no equivalent or similar ISO standard.
1.6 The following precautionary caveat pertains only to the test methods portion, Section 11, of this classification system: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5204-01 |
| Product Name | Standard Classification System for Polyamide-Imide (PAI) Molding and Extrusion Materials |