1.1 This test method covers the determination of the temperature at which the vapor formed from a selected volume of volatile petroleum product saturated with air at 0?°C to 1?°C (32?°F to 34?°F) produces a pressure of 101.3?kPa (one atmosphere) against vacuum. This test method is applicable to samples for which the determined temperature is between 36?°C and 80?°C (97?°F and 176?°F) and the vapor-liquid ratio is between 8 to 1 and 75 to 1.
Note 1: When the vapor-liquid ratio is 20:1, the result is intended to be comparable to the results determined by Test Method D2533.
Note 2: This test method may also be applicable at pressures other than one atmosphere, but the stated precision may not apply.
1.2 This test method is applicable to both gasoline and gasoline-oxygenate blends.
1.2.1 Some gasoline-oxygenate blends may show a haze when cooled to 0?°C to 1?°C. If a haze is observed in 12.5, it shall be indicated in the reporting of results. The precision and bias statements for hazy samples have not been determined (see Note 12).
1.3 The values stated in SI units are to be regarded as standard.
1.3.1 Exception\u2014The values given in parentheses are provided for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific warnings, see Section 7 and subsection 8.1.1.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5188-23 |
| Product Name | Standard Test Method for Vapor-Liquid Ratio Temperature Determination of Fuels (Evacuated Chamber and Piston Based Method) |