1.1 This test method covers the determination of the total amounts of monoaromatic and polynuclear aromatic hydrocarbon compounds in motor diesel fuels and blend stocks by supercritical fluid chromatography (SFC). The range of aromatics concentration to which this test method is applicable is from 1 % to 75 % by mass. The range of polynuclear aromatic hydrocarbon concentrations to which this test method is applicable is from 0.5 % to 50 % by mass.
1.2 This test method includes relative bias for Test Method D5186 versus Test Method D1319 and Test Method D6591 versus Test Method D5186 for diesel fuels. The applicable ranges of the correlation ranges are presented in the Relative Bias section. The correlations are applicable only in the stated ranges and only to diesel fuels.
1.3 This test method and correlations were developed for diesel samples not containing biodiesel; the presence of biodiesel will interfere with the results. The correlation equations are only applicable between these concentration ranges and to diesel fuels that do not contain biodiesel.
1.4 The values stated in SI units are to be regarded as standard. The values stated in inch-pound units are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5186-24 |
| Product Name | Standard Test Method for Determination of the Aromatic Content and Polynuclear Aromatic Content of Diesel Fuels By Supercritical Fluid Chromatography |