This guide covers the selection and use of procedures for testing solvent-borne architectural coatings to be used on exterior, interior, or both types of surfaces. The properties that can be examined by the test methods listed herein are as follows: liquid paint properties (skinning, condition in container, coarse particles and foreign matter, density or weight per gallon, fineness of dispersion, flash point, odor, absorption, colorant acceptance, dilution stability, package stability, heat stability, and settling); coating application and film formation characteristics (brush application properties, brush drag, roller application properties, roller spatter, spray application properties, touch-up uniformity, consistency (low-shear viscosity), rheological properties of non-Newtonian liquids, sag resistance, levelling properties, and drying properties); appearance of dry film (color appearance, color differences by visual comparison, color differences using instrumental measurements, directional reflectance, gloss, sheen, hiding power, and yellowness index); properties of dry film (abrasion resistance, adhesion, flexibility, resistance to household chemicals, color change of white enamels, washability and cleansability, blister resistance, exposure resistance, chalking, checking, cracking, erosion, flaking, mildew resistance, and fume resistance); and Coating Analysis (chemical analysis, volatile content, nonvolatile volume content, water content, pigment content, pigment analysis, nonvolatile vehicle content, vehicle separation, and nonvolatile vehicle identification).
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5146-10 |
| Product Name | Standard Guide to Testing Solvent-Borne Architectural Coatings |