1.1 This test method covers the determination of the impurities typically found in styrene and uses those values to determine the purity of styrene by difference by gas chromatography. Typical impurities in commercial styrene are found in Table 1.
1.2 This test method is applicable to impurity concentrations up to 1?%.
1.2.1 The limit of detection is 0.0003 mass % and the limit of quantitation is 0.0010 mass %.
1.2.2 LOD and LOQ were calculated using data from ILS results for n-propylbenzene in Table 3.
1.3 In determining the conformance of the test results using this method to applicable specifications, results shall be rounded off in accordance with the rounding-off method of Practice E29.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 9.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5135-21 |
| Product Name | Standard Test Method for Analysis of Styrene by Capillary Gas Chromatography |