1.1 This practice covers the preparation of rock slabs for various tests and any visual inspections used to evaluate the durability of rock for erosion control. These tests include, but are not limited to, Test Methods D5240/D5240M, D5312/D5312M, and D5313/D5313M. This practice is appropriate for the assessment of breakwater stone, armor stone, riprap, and gabion sized rock materials.
1.2 Units-The values stated in SI units are to be regarded as standard. The inch-pound units given in parentheses are for information only.
1.3 All observed and measured values shall conform to the guidelines for significant digits and rounding established in Practice D6026, unless superseded by this standard.
1.4 This practice offers a set of instructions for performing one or more specific operations. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this practice may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the adequacy of a given professional service must be judged, nor should this document be applied without consideration of a project's many unique aspects. The word "Standard" in the title of this document means only that the document has been approved through the ASTM consensus process.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For a specific hazards statement, see Section 7.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5121-22 |
| Product Name | Standard Practice for Preparation of Rock Slabs for Durability Testing |