1.1 These test methods cover the determination of lead and manganese gasoline additives content by X-Ray Fluorescence Spectroscopy (XRF). These test methods cover the determination of the total lead content of a gasoline within the following concentration ranges:
and total manganese content of aviation gasoline within the concentration range of 25?mg Mn/L to 250?mg Mn/L.
1.1.1 Test Methods A and B cover the range of 0.10?g?Pb/US?gal to 5.0?g?Pb/US?gal. Test Method C covers the range of 0.010?g?Pb/US?gal to 0.50?g?Pb/US?gal.
1.1.2 These Methods A, B, and C are applicable to gasoline containing lead additives. These test methods compensate for normal variation in gasoline composition and are independent of lead alkyl type.
1.1.3 Test Method D is applicable to aviation gasoline containing manganese additives.
1.2 Test Method A (formerly in withdrawn Test Method D2599)\u2014Sections
Test Method B (formerly in withdrawn Test Method D2599)\u2014Sections
Test Method C (formerly in withdrawn Test Method D3229)\u2014Sections
Test Method D\u2014Sections 24 - 29.
1.3 The values stated in SI are to be regarded as the standard. For reporting purposes the values stated in grams per U.S. gallon are the preferred units in the United States. Note that in other countries, other units can be preferred.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Sections 5, 6, 11, and 18.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5059-21 |
| Product Name | Standard Test Methods for Lead and Manganese in Gasoline by X-Ray Fluorescence Spectroscopy |