1.1 This test method covers raveled strip and cut strip test procedures for determining the breaking force and elongation of most textile fabrics. Provision is made for wet testing.
1.1.1 The raveled strip test is applicable to woven fabrics while the cut strip test is applicable to nonwoven fabrics, felted fabrics, and dipped or coated fabrics.
1.2 This test method is not recommended for knitted fabrics or for other textile fabrics which have high stretch (more than 11 %).
Note 1
For the determination of the breaking force and elongation of textile fabrics using the grab test and modified grab test procedures, refer to Test Method D 5034.
Note 2
For determination of the breaking force and elongation of some specific types of fabrics which use the strip test, refer to Specifications D 579 and D 580.
1.3 This test method shows the values in both inch-pound units and SI units. Inch-pound units is the technically correct name for the customary units used in the United States. SI units is the technically correct name for the system of metric units known as the International System of Units. The values stated in either acceptable metric units or in other units shall be regarded separately as standard. The values expressed in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining in any way.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5035-06 |
| Product Name | Standard Test Method for Breaking Force and Elongation of Textile Fabrics (Strip Method) |