1.1 These test methods cover the determination of the in-place density of soil and rock materials using water to fill a lined test pit to determine the volume of the test pit. The use of the word "rock" in these test methods is used to imply that the material being tested will typically only contain particles larger than 3 in. [75 mm].
1.2 These test methods are best suited for test pits with a volume between approximately 3 and 100 ft3 [0.08 and 3 m3]. In general, the materials tested would have maximum particle sizes over 5 in. [125 mm]. These test methods may be used for larger sized excavations if desirable.
1.2.1 This procedure is usually performed using circular metal templates with inside diameters of 3 ft [0.9 m] or more. Other shapes or materials may be used providing they meet the requirements of these test methods and the guidelines given in Annex A1 for the minimum volume of the test pit.
1.2.2 Test Method D4914 may be used as an alternative method. Its use, however, is usually only practical for volume determination of test pits between approximately 1 and 6 ft3 [0.03 and 0.2 m3].
1.2.3 Test Method D1556 or Test Method D2167 is usually used to determine the volume of test holes smaller than 1 ft3 [0.03 m3].
1.3 The two procedures are described as follows:
1.3.1 Procedure A-In-Place Density and Density of Total Material (Section 12).
1.3.2 Procedure B-In-Place Density and Density of Control Fraction (Section 13).
1.4 Selection of Procedure:
1.4.1 Procedure A is used when the in-place density of the total material is to be determined. Procedure A can also be used to determine percent compaction or percent relative density when the maximum particle size present in the in-place material being tested does not exceed the maximum particle size allowed in the laboratory compaction test (Test Methods D698, D1557, D4253, D4254, and D7382). For Test Methods D698 and D1557 only, the density determined in the laboratory compaction test may be corrected for larger particle sizes in accordance with, and subject to the limitations of, Practice D4718.
1.4.2 Procedure B is used when percent compaction or percent relative density is to be determined and the in-place material contains particles larger than the maximum particle size allowed in the laboratory compaction test methods previously described or when Practice D4718 is not applicable for the laboratory compaction test method. Then, the material is considered to consist of two fractions, or portions. The material obtained from the in-place density test is physically divided into a control fraction and an oversize fraction based on a designated sieve size. The density of the control fraction is calculated and compared with the density(ies) established by the laboratory compaction test method(s).
1.4.3 Often, the control fraction is the minus No. 4 [4.75-mm] sieve size material for cohesive or nonfree-draining materials and the minus 3-in. [75-mm] sieve size material for cohesionless, free-draining materials. While other sizes may be used for the control fraction such as 3/8 , 3/4-in. [9.5, 19-mm], these test methods have been prepared using only the No. 4 [4.75-mm] and the 3-in. [75-mm] sieve sizes for clarity.
1.5 Any soil and rock material can be tested, provided that the material being tested has sufficient cohesion or particle attraction to maintain stable side walls during excavation of the test pit and through completion of this test. It should also be firm enough not to deform or slough due to the minor pressures exerted while digging the hole and filling it with water.
1.6 These test methods are generally limited to material in an unsaturated or partially saturated condition above the ground water table and is not recommended for materials that are soft or friable (crumble easily) or in a moisture condition such that water seeps into the excavated hole. The accuracy of the test may be affected for materials that deform easily or that may undergo volume change in the excavated hole from standing or walking near the hole while performing the test.
1.7 Units-The values stated in either inch-pound units or SI units [presented in brackets] are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.7.1 The gravitational system of inch-pound units is used when dealing with inch-pound units. In this system, the pound (lbf) represents a unit of force (weight), while the unit for mass is slugs. The slug unit is not given, unless dynamic (F = ma) calculations are involved.
1.7.2 In the engineering profession, it is customary practice to use, interchangeably, units representing both mass and force, unless dynamic calculations (F = ma) are involved. This implicitly combines two separate systems of units, that is, the absolute system and the gravimetric system. It is scientifically undesirable to combine the use of two separate systems within a single standard. These test methods have been written using inch-pound units (absolute system) where the pound (lbm) represents a unit of mass; however, conversions are given in the SI system. The use of balances or scales recording pounds of weight (lbf), or the recording of density in lbf/ft3 should not be regarded as nonconformance with this standard.
1.8 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026, unless superseded by this test method.
1.8.1 The procedures used to specify how data are collected, recorded or calculated in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user's objectives; it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering data.
1.9 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 9.
1.10 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5030/D5030M-21 |
| Product Name | Standard Test Methods for Density of In-Place Soil and Rock Materials by the Water Replacement Method in a Test Pit |