1.1 This test method covers the determination of the real density (RD) of calcined petroleum coke. Real density, by definition, is obtained when the particle size of the test specimen is smaller than 75 μm (No. 200 sieve).
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see Sections 10 and 11.1.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5004-11(2017) |
| Product Name | Standard Test Method for Real Density of Calcined Petroleum Coke by Xylene Displacement |