1.1 This test method describes procedures primarily designed to determine the apparent viscosities of residues obtained by distilling asphalt emulsions according to Test Methods D244. It is also recommended for use on non-Newtonian asphalts at any temperature within the capability of the apparatus. This test method is useful in characterizing rheological properties of non-Newtonian bitumens as a function of shear rate under the conditions of the test method. This test is run in straight open-end tube viscometers, normally at 140°F (60°C), but is suitable for use at other temperatures. It is applicable over the range from 50 to 500 000 P (5 to 50 000 Pa[dot]s).
Note 1-The precision for this test method is based on determinations made at 140°F (60°C).
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4957-95 |
| Product Name | Standard Test Method for Apparent Viscosity of Asphalt Emulsion Residues and Non-Newtonian Bitumens by Vacuum Capillary Viscometer (Withdrawn 2005) |