1.1 This test method covers the quantitative determination of barium, boron, calcium, copper, magnesium, molybdenum, phosphorus, sulfur, and zinc in unused lubricating oils and additive packages.
1.2 The precision statements are valid for dilutions in which the mass % sample in solvent is held constant in the range of 1 to 5 mass % oil.
1.3 The precision tables define the concentration ranges covered in the interlaboratory study. However, both lower and higher concentrations can be determined by this test method. The low concentration limits are dependent on the sensitivity of the ICP instrument and the dilution factor. The high concentration limits are determined by the product of the maximum concentration defined by the linear calibration curve and the sample dilution factor.
1.4 Sulfur can be determined if the instrument can operate at a wavelength of 180 nm.
1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4951-06 |
| Product Name | Standard Test Method for Determination of Additive Elements in Lubricating Oils by Inductively Coupled Plasma Atomic Emission Spectrometry |