1.1 This test method covers the procedure for determining the shrinkage factors of cohesive soils, using the water submersion technique, whereby the volume of a dried soil pat is determined while suspended in a water bath.
1.2 The data obtained following this test method are also used to determine the shrinkage ratio, volumetric shrinkage, and linear shrinkage of the soil.
1.3 This test method is applicable only for cohesive soils.
1.4 Since this test method is performed only on that portion of a soil which passes the 425-μm (No. 40) sieve, the relative consistency of the tested portion of the soil to the properties of the sample as a whole must be considered when evaluating the entire soil sample.
1.5 All recorded and calculated values shall conform to the guide for significant digits and rounding established in Practice D6026.
1.5.1 The procedures, used to specify how data are collected/recorded and calculated in this standard, are regarded as the industry standard. In addition, they are representative of the significant digits that should generally be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user's objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design.
1.6 Units\u2014The values stated in SI units are to be regarded as standard except the sieve designations are shown using the alternative sieve designation in parentheses. No other units of measurement are included in this standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific safety hazards, see Section 8.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4943-18(2024) |
| Product Name | Standard Test Method for Shrinkage Factors of Cohesive Soils by the Water Submersion Method |