1.1 This test method is intended as a screening test to determine if the solids in a paint contain more than 0.06 % lead. The test described can differentiate between 0.05 and 0.06 %. Paints giving a result greater than 0.05 % should be analyzed quantitatively for lead using Test Method D3335. This test method provides a more definitive and reliable screening test than Test Method D3618.
1.2 There is no reason to believe that higher levels of lead could not be determined by this test method provided that appropriate dilutions and adjustments in specimen size and reagent quantities are made.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4834-03(2021) |
| Product Name | Standard Test Method for Detection of Lead in Paint by Direct Aspiration Atomic Absorption Spectroscopy |