This guide covers core-sampling submerged, unconsolidated sediments. It also covers terminology, advantages and disadvantages of different types of core samplers, core-distortions that may occur during sampling, techniques for detecting and minimizing core distortions, and methods for dissecting and preserving sediment cores. Sampling procedures and equipment are divided into categories based on water depth. Critical dimensions and properties of open-barrel and piston samplers like the cutting-bit angle, core-liner diameter, inside friction factor, outside friction factor, area factor, core-barrel length, barrel surfaces, and chemical composition of sampler parts shall conform to this standard guide. The following factors shall be considered for decisions in choosing between an open-barrel sampler and a piston sampler: depth of penetration, core compaction, flow-in distortion, surface disturbance, and repenetration. Driving techniques included in this guide are free core samplers, implosive and explosive samplers, punch-corer samplers, vibratory-driven samplers and impact-driven samplers. Guides are also included for collecting short cores in shallow water, collecting long cores in shallow water, and collecting short and long cores for a range of water depth. Field record shall be provided for every sampling operation. Guides are also provided for core extrusion for samplers with no liners, slitting core and core liners, sectioning cores, sampling through liner walls, preserving cores, and displaying cores.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4823-95(2019) |
| Product Name | Standard Guide for Core Sampling Submerged, Unconsolidated Sediments |