1.1 This test method covers the determination of ethers and alcohols in gasolines by gas chromatography. Specific compounds determined are methyl tert-butylether (MTBE), ethyl tert-butylether (ETBE), tert-amylmethylether
1.2 Individual ethers are determined from 0.20?% to 20.0?% by mass. Individual alcohols are determined from 0.20?% to 12.0?% by mass. Equations used to convert to mass?percent oxygen and to volume?percent of individual compounds are provided. At concentrations <0.20?% by mass, it is possible that hydrocarbons may interfere with several ethers and alcohols. The reporting limit of 0.20?% by mass was tested for gasolines containing a maximum of 10?% by volume?olefins. It may be possible that for gasolines containing >10?% by volume olefins, the interference may be >0.20?% by mass. Annex A1 gives a chromatogram showing the interference observed with a gasoline containing 10?% by volume olefins.
1.3 This test method includes a relative bias correlation for ethanol in spark-ignition engine fuels for the U.S. EPA regulations reporting based on Practice D6708 accuracy assessment between Test Method D4815 and Test Method D5599 as a possible Test Method D4815 alternative to Test Method D5599. The Practice D6708 derived correlation equation is only applicable for ethanol in fuels in the concentration range from 2.28 % to 14.42 % by mass as measured by Test Method D4815. The applicable Test Method D5599 range for ethanol is from 2.16 % to 14.39 % by mass as reported by Test Method D5599.
1.4 Alcohol-based fuels, such as M-85 and E-85, MTBE product, ethanol product, and denatured alcohol, are specifically excluded from this test method. The methanol content of M-85 fuel is considered beyond the operating range of the system.
1.5 Benzene, while detected, cannot be quantified using this test method and shall be analyzed by alternate methodology (see Test Method D3606).
1.6 The values stated in SI units are to be regarded as standard. Alternate units, in common usage, are also provided to increase clarity and aid the users of this test method.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4815-22 |
| Product Name | Standard Test Method for Determination of MTBE, ETBE, TAME, DIPE, tertiary-Amyl Alcohol and C 1 to C 4 Alcohols in Gasoline by Gas Chromatography |