1.1 This specification covers polytetrafluoroethyl
Note 1-This specification can be used as a model for other PTFE compounds having particulate fillers that can survive the sintering temperatures of PTFE as can those listed in this specification. This specification is restricted to virgin PTFE for technical reasons. Recycled material cannot be processed successfully.
Note 2-The properties measured on commercially fabricated parts may differ from the listed values for samples prepared by the procedures given in this specification, depending on part geometry and processing parameters.
Note 3-There is no ISO equivalent to this specification.
1.2 The values stated in SI units are to be regarded as standard.
1.3 The following statement applies to the test method portion, Section 12, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See 9.5 and Note 4 for a specific warning statement.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4745-01 |
| Product Name | Standard Specification for Filled Compounds of Polytetrafluoroethylene (PTFE) Molding and Extrusion Materials |