1.1 This guide covers information on flat strapping materials (steel or nonmetallic) for the prospective user wanting initial guidance in selecting a strapping material and applied configuration for use in packaging (closing, reinforcing, baling, unitizing, or palletizing) and loading (load unitization and securement to transport vehicle) applications. The use applies to handling, securement, storage, and distribution systems.
1.2 Carrier associations have established certain packaging and loading requirements that in some cases specify a type of strap, the minimum size or strength, or both, and type of joint or seal, or both, that must be used for certain types of shipments or under certain conditions. Users should consult with their carriers initially to determine if there are applicable, published requirements. Individual carriers may establish their own requirements (see 2.2).
1.3 Limitations This guide is not intended to give specific information as to how strapping must be used in any particular packaging or loading situation. Rather it is intended to be informational in nature and is offered as a starting point for testing. The need for thorough user testing is to be emphasized as is a review of pertinent regulations that can influence the selection of sizes, types, and possibly, application methods.
1.4 The sections in this guide appear in the following order:
1.5 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific safety hazard statements are given in Section 5 and Note 13.1 and 15.3.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4675-06e1 |
| Product Name | Standard Guide for Selection and Use of Flat Strapping Materials |