This classification system covers only acrylonitrile-butadi
ene-styrene (ABS) materials and ABS alloys suitable for injection molding and extrusion. Some of these compositions may also be suitable for compression molding. Recycle ABS and alloys will be addressed in a separate standard. ABS materials, based on three or more monomers, are grouped rather than rigidly classified. These groups are then subdivided by class and then grades. Reinforced and lubricated versions of the ABS materials are classified. When the grade of the basic material is not known, or is not important, the use of "0" grade classification shall be used for reinforced materials in this system. The material composition shall be uniform and shall conform to the requirements specified. Test specimens and testing parameters for the materials shall conform to the requirements prescribed. The tensile strength at yield, modulus, Charpy impact, vicat softening point, heat deflection temperature, and glass content of glass-reinforced materials shall be tested to meet the requirements prescribed.
This classification system covers only acrylonitrile-butadiene-styrene (ABS) materials and ABS alloys suitable for injection molding and extrusion. Some of these compositions may also be suitable for compression molding. Recycle ABS and alloys will be addressed in a separate standard. ABS materials, based on three or more monomers, are grouped rather than rigidly classified. These groups are then subdivided by class and then grades. Reinforced and lubricated versions of the ABS materials are classified. When the grade of the basic material is not known, or is not important, the use of "0" grade classification shall be used for reinforced materials in this system. The material composition shall be uniform and shall conform to the requirements specified. Test specimens and testing parameters for the materials shall conform to the requirements prescribed. The tensile strength at yield, modulus, Charpy impact, vicat softening point, heat deflection temperature, and glass content of glass-reinforced materials shall be tested to meet the requirements prescribed.