ASTM International Standard Specification for Plastic Films Made from Low-Density Polyethylene and Linear Low-Density Polyethylene for General Use and Packaging Applications ASTM D4635-16

Description
This specification covers unpigmented, unsupported, low-density polyethylene films (hereafter referred to as film or films) for general use and packaging applications. It is applicable to films made from polyethylene copolymers, and also applicable to films made from blends of homopolymers and copolymers, including ethylene/vinylacetat e copolymers. The low-density polyethylene film shall be classified by Types 1, 2, and 3; Surfaces 1, 2, and 3; Classes 1, 2, 3, and 4; and Finishes 1, 2, 3, and 4. The film shall be made from an ethylene homopolymer, ethylene copolymers, or blends of homopolymers or copolymers, or homopolymer and copolymer, so that it meets the density and other film requirements specified. Tests shall be performed to conform to the specified properties of the material in accordance with the following test methods: conditioning; test conditions; thickness; yield; flatness; density; coefficient of friction; clarity; haze; wetting tension; impact resistance; tensile properties; heat sealability; and odor.
Request a Quote
Description
This specification covers unpigmented, unsupported, low-density polyethylene films (hereafter referred to as film or films) for general use and packaging applications. It is applicable to films made from polyethylene copolymers, and also applicable to films made from blends of homopolymers and copolymers, including ethylene/vinylacetat e copolymers. The low-density polyethylene film shall be classified by Types 1, 2, and 3; Surfaces 1, 2, and 3; Classes 1, 2, 3, and 4; and Finishes 1, 2, 3, and 4. The film shall be made from an ethylene homopolymer, ethylene copolymers, or blends of homopolymers or copolymers, or homopolymer and copolymer, so that it meets the density and other film requirements specified. Tests shall be performed to conform to the specified properties of the material in accordance with the following test methods: conditioning; test conditions; thickness; yield; flatness; density; coefficient of friction; clarity; haze; wetting tension; impact resistance; tensile properties; heat sealability; and odor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Plastic Films Made from Low-Density Polyethylene and Linear Low-Density Polyethylene for General Use and Packaging Applications - ASTM D4635-16 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Plastic Films Made from Low-Density Polyethylene and Linear Low-Density Polyethylene for General Use and Packaging Applications
ASTM D4635-16
Standard Specification for Plastic Films Made from Low-Density Polyethylene and Linear Low-Density Polyethylene for General Use and Packaging Applications ASTM D4635-16
This specification covers unpigmented, unsupported, low-density polyethylene films (hereafter referred to as film or films) for general use and packaging applications. It is applicable to films made from polyethylene copolymers, and also applicable to films made from blends of homopolymers and copolymers, including ethylene/vinylacetat e copolymers. The low-density polyethylene film shall be classified by Types 1, 2, and 3; Surfaces 1, 2, and 3; Classes 1, 2, 3, and 4; and Finishes 1, 2, 3, and 4. The film shall be made from an ethylene homopolymer, ethylene copolymers, or blends of homopolymers or copolymers, or homopolymer and copolymer, so that it meets the density and other film requirements specified. Tests shall be performed to conform to the specified properties of the material in accordance with the following test methods: conditioning; test conditions; thickness; yield; flatness; density; coefficient of friction; clarity; haze; wetting tension; impact resistance; tensile properties; heat sealability; and odor.

This specification covers unpigmented, unsupported, low-density polyethylene films (hereafter referred to as film or films) for general use and packaging applications. It is applicable to films made from polyethylene copolymers, and also applicable to films made from blends of homopolymers and copolymers, including ethylene/vinylacetate copolymers. The low-density polyethylene film shall be classified by Types 1, 2, and 3; Surfaces 1, 2, and 3; Classes 1, 2, 3, and 4; and Finishes 1, 2, 3, and 4. The film shall be made from an ethylene homopolymer, ethylene copolymers, or blends of homopolymers or copolymers, or homopolymer and copolymer, so that it meets the density and other film requirements specified. Tests shall be performed to conform to the specified properties of the material in accordance with the following test methods: conditioning; test conditions; thickness; yield; flatness; density; coefficient of friction; clarity; haze; wetting tension; impact resistance; tensile properties; heat sealability; and odor.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM D4635-16
Product Name Standard Specification for Plastic Films Made from Low-Density Polyethylene and Linear Low-Density Polyethylene for General Use and Packaging Applications
Unlock Full Specs
to access all available technical data

Similar Products