1.1 This practice covers a procedure for calculating gas chromatographic response factors. It is applicable to chromatographic data obtained from a gaseous mixture or from any mixture of compounds that is normally liquid at room temperature and pressure or solids, or both, that will form a solution with liquids. It is not intended to be applied to those compounds that react in the chromatograph or are not quantitatively eluted. Normal C6 through C11 paraffins have been chosen as model compounds for demonstration purposes.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4626-23 |
| Product Name | Standard Practice for Calculation of Gas Chromatographic Response Factors |