1.1 This test method is for the determination of the inherent viscosity of poly(ethylene terephthalate) (PET) soluble at 0.50?% concentration in a 60/40 phenol/1,1,2,2-tetra
chloroethane solution by means of a glass capillary viscometer. Highly crystalline forms of PET that are not soluble in this solvent mixture will require a different procedure.
1.2 The inherent viscosity values obtained by this test method are comparable with those obtained using differential viscometry described in Test Method D5225.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Section 8.
1.4.1 Warning\u2014Mercury has been designated by many regulatory agencies as a hazardous material that can cause serious medical issues. Mercury, or its vapor, has been demonstrated to be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury containing products. See the applicable product Safety Data Sheet (SDS) for additional information. Users should be aware that selling mercury and/or mercury containing products into your state or country may be prohibited by law
Note 1: This standard and ISO?1628-5 address the same subject matter, but differ in technical content. This ISO standard gives an option of solvents for PET. Solvent specified in this ASTM test method is one of the options in the ISO method. ISO also uses Type 1C Ubbelohde viscometer, rather than the 1B, and reports viscosity number, rather than inherent viscosity.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
1.1 This test method is for the determination of the inherent viscosity of poly(ethylene terephthalate) (PET) soluble at 0.50?% concentration in a 60/40 phenol/1,1,2,2-tetrachloroethane solution by means of a glass capillary viscometer. Highly crystalline forms of PET that are not soluble in this solvent mixture will require a different procedure.
1.2 The inherent viscosity values obtained by this test method are comparable with those obtained using differential viscometry described in Test Method D5225.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Section 8.
1.4.1 Warning\u2014Mercury has been designated by many regulatory agencies as a hazardous material that can cause serious medical issues. Mercury, or its vapor, has been demonstrated to be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury containing products. See the applicable product Safety Data Sheet (SDS) for additional information. Users should be aware that selling mercury and/or mercury containing products into your state or country may be prohibited by law
Note 1: This standard and ISO?1628-5 address the same subject matter, but differ in technical content. This ISO standard gives an option of solvents for PET. Solvent specified in this ASTM test method is one of the options in the ISO method. ISO also uses Type 1C Ubbelohde viscometer, rather than the 1B, and reports viscosity number, rather than inherent viscosity.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.