1.1 This test method defines conditions for the use of differential scanning calorimetry (DSC) with fluoropolymers. It covers the use of DSC analyses with the fluoropolymers, PTFE, PVDF, PCTFE, and PVF and their copolymers PFA, MFA, FEP, ECTFE, EFEP, VDF/HFP, VDF/TFE/HFP, VDF/CTFE. The test method is applicable to the analysis of powders as well as samples taken from semi-finished or finished products. The nature of fluoropolymers is such that special procedures are needed for running DSC analysis and interpreting the results.
1.2 The values stated in SI units as detailed in are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is currently no ISO standard that duplicates this test method. ISO 12086-1 and ISO 12086-2 cover similar testing and reference this test method for testing conditions.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4591-07(2012) |
| Product Name | Standard Test Method for Determining Temperatures and Heats of Transitions of Fluoropolymers by Differential Scanning Calorimetry |