1.1 This test method covers the determination of mold growth resistance of wet blue and wet white subject to storage and shipping requirements and intended for use in leather manufacturing. This test method may not be suitable to evaluate fungicides that are inactivated by proteins. This includes alkyldimethylbenzyl ammonium chlorides.
1.2 Conclusions about mold growth resistance are drawn from the results by comparing the test with a simultaneously run control of known resistance. Success or failure is determined by the amount of mold growth relative to the control.
1.3 To allow use of this test method by any laboratory, flexibility has been permitted in times, temperature, and humidity of incubation, inoculum, hide sampling area, and choice of control. These may be adjusted to fit local conditions but must be standardized.
1.4 For mold growth resistance of wet white, the procedure is identical, substitute wet white for wet blue in the standard method.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4576-08(2013) |
| Product Name | Standard Test Method for Mold Growth Resistance of Wet Blue |