1.1 This test method covers the particle size measurement of the coarse fraction of ground sulfurs. It is limited to measurement of particles greater than 45 μm (No. 325 sieve). If the sulfur is very fine and the screens become plugged by the caking of the sulfur, it may be necessary to use a wet sieve procedure instead.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4570-02(2012) |
| Product Name | Standard Test Method for Rubber Chemicals-Determination of Particle Size of Sulfur by Sieving (Dry) |