1.1 This test method covers the determination of electrical resistance and electrical resistivity of materials that are generally categorized as moderately conductive and are neither good electrical insulators nor good conductors.
1.2 This test method applies to the materials that exhibit volume resistivity in the range of 100 to 107 Ω-cm or surface resistivity in the range of 103 to 107 Ω (per square).
1.3 This test method is designed for measurements at standard conditions of 23°C and 50 % relative humidity, but its principles of operation can be applied to specimens measured at lower or higher temperatures and relative humidities.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 8.3.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4496-13 |
| Product Name | Standard Test Method for D-C Resistance or Conductance of Moderately Conductive Materials |