1.1 This test method covers the determination of dissolved and total recoverable barium in most waters and wastewaters.
1.2 This test method was evaluated in the range from 33.5 to 132 μg/L of barium. The range can be increased or decreased by varying the volume of sample injected or the instrumental settings. High concentrations may be diluted but preferably should be analyzed by direct aspiration atomic absorption spectrophotometry.
1.3 This test method has been used successfully with waste treatment plant effluent water, lake water, filtered tap water, and well water. It is the responsibility of the analyst to determine the suitability of the test method for other matrices.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4382-12 |
| Product Name | Standard Test Method for Barium in Water, Atomic Absorption Spectrophotometry, Graphite Furnace |