1.1 This practice covers the use of Fresnel-reflecting concentrators that use the sun as a source of ultraviolet (UV) and longer-wavelength radiation. Such devices are used in the outdoor-accelerated-
1.2 This practice provides a procedure for performing outdoor-accelerated-
1.3 This practice is applicable to a range of plastic materials including, but not limited to, plastic films, sheets, laminates, and extruded and molded products in a variety of shapes and sizes, as specified in 8.2 and 8.3.
1.4 This practice describes test conditions that attempt to simulate plastics exposures in desert and subtropical climates. Specimen preparation, property testing procedures, and the evaluation of results are covered in existing test methods or specifications for specific materials.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
Note 1-This standard and ISO 877.2-1991, Method C, are technically equivalent.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4364-94 |
| Product Name | Standard Practice for Performing Outdoor Accelerated Weathering Tests of Plastics Using Concentrated Sunlight |