This specification covers crosslinked chlorinated polyethylene compounds intended for use as jacket materials (outer coverings) on electrical wires and cables for general-purpose, heavy-duty, and extra-heavy-duty service. The materials under this specification, however, are not recommended for applications with very low temperature service requirement. Physical tests shall be performed and shall conform to the physical property requirements specified such as tensile strength, tensile stress at elongation, elongation at rupture, and tension set. Per service requirement, additional tests for sunlight and weather resistance shall be performed as well, and shall conform to the tensile strength and elongation requirements specified.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4313-21 |
| Product Name | Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorinated Polyethylene (CPE) Jackets For Wire and Cable |