1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinfor
ced thermosetting-resin) pipe systems, 8 in. (200 mm) through 144 in. (3700 mm), using flexible elastomeric seals to obtain soundness. The pipe systems may be pressure (typically up to 250 psi) or nonpressure systems for water or for chemicals or gases that are not deleterious to the materials specified in this specification. This specification covers materials, dimensions, test requirements, and methods of test.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
Note 1-There is no similar or equivalent ISO standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.1 This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinforced thermosetting-resin) pipe systems, 8 in. (200 mm) through 144 in. (3700 mm), using flexible elastomeric seals to obtain soundness. The pipe systems may be pressure (typically up to 250 psi) or nonpressure systems for water or for chemicals or gases that are not deleterious to the materials specified in this specification. This specification covers materials, dimensions, test requirements, and methods of test.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
Note 1-There is no similar or equivalent ISO standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.