1.1 This guide covers the determination of the resistance to abrasion of a wide range of textile materials using the uniform abrasion testing instrument. Fabrics of all types including carpets, garments and nonwovens may be tested under this method.
Note 1: Other procedures for measuring the abrasion resistance of textile fabrics are given in: Test Methods D3884, D3885, D3886, D4157, D4966, and AATCC Test Method 93.
1.1.1 Provisions are provided for testing specimens in dry and wet conditions. Four options for evaluation are included:
1.1.2 Provision is provided for testing specimens in the wet state.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as the standard. Within the text, the inch-pound units are shown in parentheses. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.3 This guide does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4158-08(2016) |
| Product Name | Standard Guide for Abrasion Resistance of Textile Fabrics (Uniform Abrasion) |