1.1 These test methods cover the procedures for determining the asphalt content of samples of uncompacted bituminous mixtures (Test Method A), and of laboratory compacted specimens of bituminous mixtures (Test Method B) by examining a test sample with an apparatus that utilizes neutron thermalization techniques.
1.2 The values expressed in SI units are regarded as the standard. The inch-pounds equivalents may be approximate.
1.3 A precision and bias statement for Method B in this standard has not been developed at this time. Therefore, Method B should not be used for acceptance or rejection of a material for purchasing purposes.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section 6 and 8.4.2, 8.5.6, and Note 4, for specific hazards.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4125-05 |
| Product Name | Standard Test Methods for Asphalt Content of Bituminous Mixtures by the Nuclear Method |