1.1 This test method covers the determination of the relative grindability or ease of pulverization of coals in comparison with coals chosen as standards. A prepared and sized sample receives a definite amount of grinding energy in a miniature pulverizer, and the size consist of the pulverized product is determined by sieving. The resultant size consist is used to produce an index relative to the ease of grinding (Hardgrove Grindability Index (HGI)).
1.1.1 Some coals, such as some high volatile bituminous, subbituminous and lignite coals, can undergo physical change as the natural or seam moisture is released during handling and preparation. This change is often sufficient to alter the grindability characteristics that will be reported when tested in the laboratory, and could produce different indices dependent on the conditions of drying and the moisture level of the 1.18 mm by 600 [mu]m (No. 16 X No. 30) (See Test Method D4749.) materials used for the test. Therefore, the repeatability and reproducibility cited in this test method may not apply for these high volatile bituminous, subbituminous, and lignite coals.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses may be approximate.
1.3 It is recognized that the term weight is considered equivalent to mass as used in this test method.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D409-97e2 |
| Product Name | Standard Test Method for Grindability of Coal by the Hardgrove-Machine Method |