1.1 This test method covers the determination of hydrogen sulfide (H2S) in gaseous fuels. It is applicable to the measurement of H2S in natural gas, liquefied petroleum gas (LPG), substitute natural gas, landfill gas, sewage treatment off gasses, recycle gas, flare gasses, and mixtures of fuel gases. This method can also be used to measure the hydrogen sulfide concentration in carbon dioxide. Air does not interfere. The applicable range is 0.1 to 16 parts per million by volume (ppm/v) (approximately 0.1 to 22 mg/m3) and may be extended to 100 % H2S by manual or automatic volumetric dilution.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D4084-07(2012) |
| Product Name | Standard Test Method for Analysis of Hydrogen Sulfide in Gaseous Fuels (Lead Acetate Reaction Rate Method) |