1.1 This test method covers the determination of molybdenum in alumina-base catalysts and has been cooperatively tested at molybdenum concentrations from 8 to 18 weight %, expressed as MoO3. Any component of the catalyst other than molybdenum such as iron, tungsten, etc., which is capable of being oxidized by either ferric or ceric ions after being passed through a zinc-amalgam reductor column (Jones reductor) will interfere.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3943-10 |
| Product Name | Standard Test Method for Total Molybdenum in Fresh Alumina-Base Catalysts |