1.1 This test method covers the determination of dissolved and total recoverable strontium in water and wastewater by atomic absorption spectroscopy.
1.2 The test method is applicable in the range from 0.1 to 1 mg/L of strontium. The range may be extended by dilution of the original sample.
1.3 Round-robin data were obtained in natural and reagent water matrices. It is the user's responsibility to ensure the validity of the test method for waters of untested matrices.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are mathematical conversions and may not be exact equivalents; therefore, each system shall be used independently of the other.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 8.4 and 8.9.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D3920-12 |
| Product Name | Standard Test Method for Strontium in Water |